Radwell International Proximity Switch RAD07565

Description
PROXIMITY SENSOR, CYLINDRICAL, 316 STAINLESS STEEL BODY W/ PLASTIC FACE, SHIELDED, M30, 15MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, CYLINDRICAL, 316 STAINLESS STEEL BODY W/ PLASTIC FACE, SHIELDED, M30, 15MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 80195826 - Radwell International
Willingboro, NJ, United States
Proximity Switch
80195826
Proximity Switch 80195826
PROXIMITY SENSOR, CYLINDRICAL, 316 STAINLESS STEEL BODY W/ PLASTIC FACE, SHIELDED, M30, 15MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, CYLINDRICAL, 316 STAINLESS STEEL BODY W/ PLASTIC FACE, SHIELDED, M30, 15MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80195826
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028147-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Inductive Proximity Sensors - 5000003141-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details