Radwell International Proximity Switch RAD07516

Description
PROXIMITY SENSOR, INDUCTIVE, SHIELDED, 3MM, ,10-30V DC, NPN, N/O, 3 PIN, M5 & M8. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, SHIELDED, 3MM, ,10-30V DC, NPN, N/O, 3 PIN, M5 & M8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 78474769 - Radwell International
Willingboro, NJ, United States
Proximity Switch
78474769
Proximity Switch 78474769
PROXIMITY SENSOR, INDUCTIVE, SHIELDED, 3MM, ,10-30V DC, NPN, N/O, 3 PIN, M5 & M8. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, SHIELDED, 3MM, ,10-30V DC, NPN, N/O, 3 PIN, M5 & M8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD07516

RADWELL Sensors & Switches RAD07516

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 78474769
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093497 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - 620-1050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details