Radwell International Proximity Switch RAD07125

Description
PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 70480094 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70480094
Proximity Switch 70480094
PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70480094
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103907 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000002002-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details