Radwell International QD Cable/Cord Set RAD07045

Description
CORDSET - M12, FEMALE ANGLE, 4-PIN, 4-WIRE, GREY PVC, 5M. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET - M12, FEMALE ANGLE, 4-PIN, 4-WIRE, GREY PVC, 5M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 69995109 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
69995109
QD Cable/Cord Set 69995109
CORDSET - M12, FEMALE ANGLE, 4-PIN, 4-WIRE, GREY PVC, 5M. FREE 2 YEAR RADWELL WARRANTY

CORDSET - M12, FEMALE ANGLE, 4-PIN, 4-WIRE, GREY PVC, 5M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 69995109
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details