Radwell International Selector Switch RAD03907

Description
MUSHROOM CAP - 40MM, GREEN, TRANSPARENT. FREE 2 YEAR RADWELL WARRANTY
Description
MUSHROOM CAP - 40MM, GREEN, TRANSPARENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 70179504 - Radwell International
Willingboro, NJ, United States
Selector Switch
70179504
Selector Switch 70179504
MUSHROOM CAP - 40MM, GREEN, TRANSPARENT. FREE 2 YEAR RADWELL WARRANTY

MUSHROOM CAP - 40MM, GREEN, TRANSPARENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 70179504
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-01 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01AR10PB - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers