Radwell International Proximity Switch RAD02477

Description
PROXIMITY SENSOR, LONG RANGE, WELD-GUARD, CYLINDRICAL , UNHIELDED, 12MM THREADED BODY, 8MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, LONG RANGE, WELD-GUARD, CYLINDRICAL , UNHIELDED, 12MM THREADED BODY, 8MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 79192992 - Radwell International
Willingboro, NJ, United States
Proximity Switch
79192992
Proximity Switch 79192992
PROXIMITY SENSOR, LONG RANGE, WELD-GUARD, CYLINDRICAL , UNHIELDED, 12MM THREADED BODY, 8MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, LONG RANGE, WELD-GUARD, CYLINDRICAL , UNHIELDED, 12MM THREADED BODY, 8MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 79192992
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093399 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000005400-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details