Radwell International Photoelectric RAD02471

Description
SENSOR - 80MM, PUCK STYLE, UNSHIELDED, 50MM SENSING RANGE, AC/DC, NO/NC, TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR - 80MM, PUCK STYLE, UNSHIELDED, 50MM SENSING RANGE, AC/DC, NO/NC, TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 73674378 - Radwell International
Willingboro, NJ, United States
Photoelectric
73674378
Photoelectric 73674378
SENSOR - 80MM, PUCK STYLE, UNSHIELDED, 50MM SENSING RANGE, AC/DC, NO/NC, TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

SENSOR - 80MM, PUCK STYLE, UNSHIELDED, 50MM SENSING RANGE, AC/DC, NO/NC, TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 73674378
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 189384 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 4.72 inch (120 mm)
View Details
2 suppliers
Photoelectric Sensors - 2123003 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3300 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details