Radwell International Photoelectric RAD02413

Description
SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL, TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL, TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 67650149 - Radwell International
Willingboro, NJ, United States
Photoelectric
67650149
Photoelectric 67650149
SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL, TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SLOT CYLINDER SENSOR, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL, TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
RADWELL Sensors & Switches RAD02413

RADWELL Sensors & Switches RAD02413

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67650149
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details