Radwell International Proximity Switch RAD02401

Description
PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MMINDUCTIVE - UNSHIELDED 40 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C,2M PRE-WIRED, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MMINDUCTIVE - UNSHIELDED 40 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C,2M PRE-WIRED, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67650117 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67650117
Proximity Switch 67650117
PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MMINDUCTIVE - UNSHIELDED 40 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C,2M PRE-WIRED, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MMINDUCTIVE - UNSHIELDED 40 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C,2M PRE-WIRED, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67650117
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-I7R217-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Proximity Sensors - 2093550 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-4B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details