Radwell International Proximity Switch RAD02382

Description
PROXIMITY SWITCH, RECTANGULAR, 40 X 40 LIMIT SWITCH STYLE 20-250V AC/DC INDUCTIVE, 5 WAY ROTATABLE SENSING, 15MM SHIELDED RANGE, NORMALLY OPEN OR CLOSED, TERMINAL CONNECT, HIGH TEMP RATING, -25-+ 100. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, RECTANGULAR, 40 X 40 LIMIT SWITCH STYLE 20-250V AC/DC INDUCTIVE, 5 WAY ROTATABLE SENSING, 15MM SHIELDED RANGE, NORMALLY OPEN OR CLOSED, TERMINAL CONNECT, HIGH TEMP RATING, -25-+ 100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 66630857 - Radwell International
Willingboro, NJ, United States
Proximity Switch
66630857
Proximity Switch 66630857
PROXIMITY SWITCH, RECTANGULAR, 40 X 40 LIMIT SWITCH STYLE 20-250V AC/DC INDUCTIVE, 5 WAY ROTATABLE SENSING, 15MM SHIELDED RANGE, NORMALLY OPEN OR CLOSED, TERMINAL CONNECT, HIGH TEMP RATING, -25-+ 100. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, RECTANGULAR, 40 X 40 LIMIT SWITCH STYLE 20-250V AC/DC INDUCTIVE, 5 WAY ROTATABLE SENSING, 15MM SHIELDED RANGE, NORMALLY OPEN OR CLOSED, TERMINAL CONNECT, HIGH TEMP RATING, -25-+ 100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66630857
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers