Radwell International Photoelectric RAD02349

Description
POSITION SENSOR, T-SLOT, PNP OUTPUT, 1NO, 0.3M PIGTAILED CABLE TO M8 3-PIN PICO CONNECTOR, FOR INSERT FROM ABOVE INTO SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
POSITION SENSOR, T-SLOT, PNP OUTPUT, 1NO, 0.3M PIGTAILED CABLE TO M8 3-PIN PICO CONNECTOR, FOR INSERT FROM ABOVE INTO SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 67649973 - Radwell International
Willingboro, NJ, United States
Photoelectric
67649973
Photoelectric 67649973
POSITION SENSOR, T-SLOT, PNP OUTPUT, 1NO, 0.3M PIGTAILED CABLE TO M8 3-PIN PICO CONNECTOR, FOR INSERT FROM ABOVE INTO SLOT. FREE 2 YEAR RADWELL WARRANTY

POSITION SENSOR, T-SLOT, PNP OUTPUT, 1NO, 0.3M PIGTAILED CABLE TO M8 3-PIN PICO CONNECTOR, FOR INSERT FROM ABOVE INTO SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67649973
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2043882 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000002533-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details