Radwell International Proximity Switch RAD02307

Description
PROXIMITY SENSOR - WELD FIELD IMMUNE EXT RANGE ,CYLINDRICAL, SS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, N/O OUTPUT,4-PIN MINI QD, PTFE-COATED. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - WELD FIELD IMMUNE EXT RANGE ,CYLINDRICAL, SS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, N/O OUTPUT,4-PIN MINI QD, PTFE-COATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67649853 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67649853
Proximity Switch 67649853
PROXIMITY SENSOR - WELD FIELD IMMUNE EXT RANGE ,CYLINDRICAL, SS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, N/O OUTPUT,4-PIN MINI QD, PTFE-COATED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - WELD FIELD IMMUNE EXT RANGE ,CYLINDRICAL, SS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, N/O OUTPUT,4-PIN MINI QD, PTFE-COATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67649853
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055216 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000002283-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details