Radwell International Proximity Switch RAD02217

Description
PROXIMITY SENSOR - M12, 4MM RANGE, UNSHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, M12 Q/D (3 AND 4). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M12, 4MM RANGE, UNSHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, M12 Q/D (3 AND 4). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64807008 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64807008
Proximity Switch 64807008
PROXIMITY SENSOR - M12, 4MM RANGE, UNSHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, M12 Q/D (3 AND 4). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M12, 4MM RANGE, UNSHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, M12 Q/D (3 AND 4). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64807008
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 162955 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Proximity Sensors - 2093431 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Diffuse scan - SOEG-RT-M12-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details