Radwell International Proximity Switch RAD02210

Description
PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, M12 Q/D N/O. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, M12 Q/D N/O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64806980 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64806980
Proximity Switch 64806980
PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, M12 Q/D N/O. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, M12 Q/D N/O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64806980
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003163-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details