Radwell International Proximity Switch RAD02201

Description
PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/O, MINI Q/D 4 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/O, MINI Q/D 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64806944 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64806944
Proximity Switch 64806944
PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/O, MINI Q/D 4 PIN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M30, 10MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/O, MINI Q/D 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64806944
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184351 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.38 inch (35 mm)
View Details
Proximity Sensors - 2093549 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Diffuse scan - SOOD-BS-R-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details