Radwell International Proximity Switch RAD02157

Description
PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64806768 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64806768
Proximity Switch 64806768
PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/C, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64806768
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093540 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000000374-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details