Radwell International Proximity Switch RAD02131

Description
PROXIMITY SENSOR, M18, 5MM RANGE, SHIELDED, STAINLESS STEEL BODY & FACE, NPN, N/O, M12 Q/D PUR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18, 5MM RANGE, SHIELDED, STAINLESS STEEL BODY & FACE, NPN, N/O, M12 Q/D PUR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64806664 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64806664
Proximity Switch 64806664
PROXIMITY SENSOR, M18, 5MM RANGE, SHIELDED, STAINLESS STEEL BODY & FACE, NPN, N/O, M12 Q/D PUR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18, 5MM RANGE, SHIELDED, STAINLESS STEEL BODY & FACE, NPN, N/O, M12 Q/D PUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64806664
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055199 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Inductive Proximity Sensors - 5000000623-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details