Radwell International Proximity Switch RAD02084

Description
PROXMITY SENSOR, INDUCTIVE, M12, SHIELDED, 2MM SENSING RANGE, STAINLESS STEEL, NPN, NORMALLY OPEN, FERROUS ONLY, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXMITY SENSOR, INDUCTIVE, M12, SHIELDED, 2MM SENSING RANGE, STAINLESS STEEL, NPN, NORMALLY OPEN, FERROUS ONLY, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64812613 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64812613
Proximity Switch 64812613
PROXMITY SENSOR, INDUCTIVE, M12, SHIELDED, 2MM SENSING RANGE, STAINLESS STEEL, NPN, NORMALLY OPEN, FERROUS ONLY, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXMITY SENSOR, INDUCTIVE, M12, SHIELDED, 2MM SENSING RANGE, STAINLESS STEEL, NPN, NORMALLY OPEN, FERROUS ONLY, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64812613
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1074380-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Switches (Solid State) - A1140EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details