Radwell International Proximity Switch RAD02055

Description
PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67649753 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67649753
Proximity Switch 67649753
PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67649753
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003169-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1229LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2851961 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 2.72 inch (69 mm)
View Details