Radwell International Proximity Switch RAD02032

Description
PROXIMITY SENSOR - CYLINDRICAL, FOOD GRADE 316, SS FACE/BODY, SHIELDED, 18MM THREADED, 8MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - CYLINDRICAL, FOOD GRADE 316, SS FACE/BODY, SHIELDED, 18MM THREADED, 8MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651828 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651828
Proximity Switch 67651828
PROXIMITY SENSOR - CYLINDRICAL, FOOD GRADE 316, SS FACE/BODY, SHIELDED, 18MM THREADED, 8MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - CYLINDRICAL, FOOD GRADE 316, SS FACE/BODY, SHIELDED, 18MM THREADED, 8MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651828
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1584852 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
3 suppliers
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Proximity Sensors - 5000000730-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details