Radwell International Proximity Switch RAD02027

Description
PROXIMITY SENSOR - INDUCTIVE, FOOD GRADE 316, CYLINDRICAL, SS FACE/BODY, SHIELDED, 18MM THREADED, 5MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, FOOD GRADE 316, CYLINDRICAL, SS FACE/BODY, SHIELDED, 18MM THREADED, 5MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651808 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651808
Proximity Switch 67651808
PROXIMITY SENSOR - INDUCTIVE, FOOD GRADE 316, CYLINDRICAL, SS FACE/BODY, SHIELDED, 18MM THREADED, 5MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, FOOD GRADE 316, CYLINDRICAL, SS FACE/BODY, SHIELDED, 18MM THREADED, 5MM RANGE, NPN, NO/NC SWITCHABLE, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651808
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity sensor - SMT-10M-NS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Metal Face Inductive Sensor - 871TM-B10C30-N3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Electrical Connection Mini Quick-Disconnect
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details