Radwell International Proximity Switch RAD02016

Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL, SHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL, SHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651780 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651780
Proximity Switch 67651780
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL, SHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL, SHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD02016

RADWELL Sensors & Switches RAD02016

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651780
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093434 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEH-M18B-NS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details