Radwell International Photoelectric RAD01829

Description
PROXIMITY SENSOR, PANCAKE STYLE,100MM RANGE, UNSHIELDED, PNP, N/O & N/C, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, PANCAKE STYLE,100MM RANGE, UNSHIELDED, PNP, N/O & N/C, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 67651648 - Radwell International
Willingboro, NJ, United States
Photoelectric
67651648
Photoelectric 67651648
PROXIMITY SENSOR, PANCAKE STYLE,100MM RANGE, UNSHIELDED, PNP, N/O & N/C, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, PANCAKE STYLE,100MM RANGE, UNSHIELDED, PNP, N/O & N/C, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651648
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093370 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Capacitive Proximity Sensors - 5000002261-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details