Radwell International Proximity Switch RAD01724

Description
PROXIMITY SENSOR, 1-PC STAINLESS STEEL BODY & FACE, M18, INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 1-PC STAINLESS STEEL BODY & FACE, M18, INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65977087 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65977087
Proximity Switch 65977087
PROXIMITY SENSOR, 1-PC STAINLESS STEEL BODY & FACE, M18, INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 1-PC STAINLESS STEEL BODY & FACE, M18, INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65977087
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-NS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093406 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Switches (Solid State) - A3280EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details