Radwell International Proximity Switch RAD01723

Description
PROXIMITY SENSOR - 1-PC SS BODY & FACE, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN AC MICRO DUAL KEYWAY M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - 1-PC SS BODY & FACE, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN AC MICRO DUAL KEYWAY M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651504 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651504
Proximity Switch 67651504
PROXIMITY SENSOR - 1-PC SS BODY & FACE, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN AC MICRO DUAL KEYWAY M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - 1-PC SS BODY & FACE, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 2-WIRE AC, N/O, 3-PIN AC MICRO DUAL KEYWAY M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651504
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000397-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open; Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08409843330 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details