Radwell International Proximity Switch RAD01720

Description
PROXIMITY SENSOR - 1-PC STAINLESS STEEL BODY & FACE - M30 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 10MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - 1-PC STAINLESS STEEL BODY & FACE - M30 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 10MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651496 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651496
Proximity Switch 67651496
PROXIMITY SENSOR - 1-PC STAINLESS STEEL BODY & FACE - M30 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 10MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - 1-PC STAINLESS STEEL BODY & FACE - M30 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 10MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651496
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9701-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.01 inch (51 mm)
View Details
Inductive Proximity Sensors - 5000000882-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2092445 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details