Radwell International Proximity Switch RAD01709

Description
PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, THREADED, 15MM RANGE, 2-WIRE AC, N/O, 3-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, THREADED, 15MM RANGE, 2-WIRE AC, N/O, 3-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651468 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651468
Proximity Switch 67651468
PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, THREADED, 15MM RANGE, 2-WIRE AC, N/O, 3-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, THREADED, 15MM RANGE, 2-WIRE AC, N/O, 3-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD01709

RADWELL Sensors & Switches RAD01709

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 67651468
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092449 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Photoelectric Proximity Sensors - 5000002749-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details