Radwell International Proximity Switch RAD01708

Description
PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 3-WIRE PNP, N/O, 4-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 3-WIRE PNP, N/O, 4-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651464 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651464
Proximity Switch 67651464
PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 3-WIRE PNP, N/O, 4-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 8MM RANGE, 3-WIRE PNP, N/O, 4-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD01708

RADWELL Sensors & Switches RAD01708

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 67651464
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-NO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092550 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 inch (20 mm)
View Details
Switches (Solid State) - 620-A1223ELHLT-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details