Radwell International Proximity Switch RAD01699

Description
PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 5MM RANGE, 3-WIRE PNP, N/C, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 5MM RANGE, 3-WIRE PNP, N/C, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651440 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651440
Proximity Switch 67651440
PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 5MM RANGE, 3-WIRE PNP, N/C, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 5MM RANGE, 3-WIRE PNP, N/C, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651440
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-Q8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093557 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - 620-A1262LKTN-X-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details