Radwell International QD Cable/Cord Set RAD01686

Description
CORD SET, 3 POLE, MALE STRAIGHT / FEMALE STRAIGHT, 4 AMP, 2 METER. FREE 2 YEAR RADWELL WARRANTY
Description
CORD SET, 3 POLE, MALE STRAIGHT / FEMALE STRAIGHT, 4 AMP, 2 METER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 62348378 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
62348378
QD Cable/Cord Set 62348378
CORD SET, 3 POLE, MALE STRAIGHT / FEMALE STRAIGHT, 4 AMP, 2 METER. FREE 2 YEAR RADWELL WARRANTY

CORD SET, 3 POLE, MALE STRAIGHT / FEMALE STRAIGHT, 4 AMP, 2 METER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 62348378
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details