Radwell International Photoelectric RAD01607

Description
PROXIMITY SENSOR, SQUARE TYPE, PLASTIC, UNSHIELDED , 40 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT, PTFE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, SQUARE TYPE, PLASTIC, UNSHIELDED , 40 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT, PTFE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 61593072 - Radwell International
Willingboro, NJ, United States
Photoelectric
61593072
Photoelectric 61593072
PROXIMITY SENSOR, SQUARE TYPE, PLASTIC, UNSHIELDED , 40 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT, PTFE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, SQUARE TYPE, PLASTIC, UNSHIELDED , 40 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT, PTFE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 61593072
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1584903 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
2 suppliers
Proximity Sensors - 2093447 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SMEO-1-LED-230-K5-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details