Radwell International Proximity Switch RAD01574

Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651240 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651240
Proximity Switch 67651240
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651240
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SDBT-MS-20NL-ZN-E-5-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093371 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers