Radwell International Proximity Switch RAD01422

Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED 18MM THREADED, 8MM RANGE, PNP, N/COUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED 18MM THREADED, 8MM RANGE, PNP, N/COUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67651148 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67651148
Proximity Switch 67651148
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED 18MM THREADED, 8MM RANGE, PNP, N/COUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED 18MM THREADED, 8MM RANGE, PNP, N/COUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67651148
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093476 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M18-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details