Radwell International Photoelectric RAD01307

Description
PROXMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, AC OUTPUT, N/C OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, AC OUTPUT, N/C OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 67647412 - Radwell International
Willingboro, NJ, United States
Photoelectric
67647412
Photoelectric 67647412
PROXMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, AC OUTPUT, N/C OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, AC OUTPUT, N/C OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67647412
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003164-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9986-4165 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details