Radwell International Proximity Switch RAD01221

Description
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL, SHIELDED, M8, 2MM SENSING RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL, SHIELDED, M8, 2MM SENSING RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 58379402 - Radwell International
Willingboro, NJ, United States
Proximity Switch
58379402
Proximity Switch 58379402
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL, SHIELDED, M8, 2MM SENSING RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL, SHIELDED, M8, 2MM SENSING RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58379402
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9962-6300 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
2 suppliers
Proximity Sensors - 2066124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0236 inch (0.6000 mm)
View Details