Radwell International Proximity Switch RAD01201

Description
PROXIMITY SENSOR, MINIATURE, INDUCTIVE, CYLINDRICAL, SHIELDED, M3 SMOOTHBODY (NOT THREADED), 0.8MM SENSING RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, MINIATURE, INDUCTIVE, CYLINDRICAL, SHIELDED, M3 SMOOTHBODY (NOT THREADED), 0.8MM SENSING RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 58379322 - Radwell International
Willingboro, NJ, United States
Proximity Switch
58379322
Proximity Switch 58379322
PROXIMITY SENSOR, MINIATURE, INDUCTIVE, CYLINDRICAL, SHIELDED, M3 SMOOTHBODY (NOT THREADED), 0.8MM SENSING RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, MINIATURE, INDUCTIVE, CYLINDRICAL, SHIELDED, M3 SMOOTHBODY (NOT THREADED), 0.8MM SENSING RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58379322
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9932-0565 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Proximity Sensors - 2066157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details