Radwell International Proximity Switch RAD01140

Description
PROXIMITY SENSOR, M18, INDUCTIVE, UNSHIELDED, 8MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18, INDUCTIVE, UNSHIELDED, 8MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 56387792 - Radwell International
Willingboro, NJ, United States
Proximity Switch
56387792
Proximity Switch 56387792
PROXIMITY SENSOR, M18, INDUCTIVE, UNSHIELDED, 8MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18, INDUCTIVE, UNSHIELDED, 8MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 56387792
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9932-0665 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
Inductive Proximity Sensors - 5000000315-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric, Industrial - 1882-1042057-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details