Radwell International Proximity Switch RAD01129

Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 8MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 8MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 56387784 - Radwell International
Willingboro, NJ, United States
Proximity Switch
56387784
Proximity Switch 56387784
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 8MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 8MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD01129

RADWELL Sensors & Switches RAD01129

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 56387784
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000321-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Compact confocal sensor - confocalDT IFS2404-4 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5787 to 0.7362 inch (14.7 to 18.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details