Radwell International Proximity Switch RAD01082

Description
PROXIMITY SENSOR, CYLINDRICAL, SHIELDED, 12 MM THREADED BODY, 4 MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, CYLINDRICAL, SHIELDED, 12 MM THREADED BODY, 4 MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502580 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502580
Proximity Switch 54502580
PROXIMITY SENSOR, CYLINDRICAL, SHIELDED, 12 MM THREADED BODY, 4 MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, CYLINDRICAL, SHIELDED, 12 MM THREADED BODY, 4 MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD01082

RADWELL Sensors & Switches RAD01082

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54502580
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669929 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Power Requirements DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Inductive Proximity Sensors - 5000003145-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details