Radwell International Proximity Switch RAD01063

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502469 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502469
Proximity Switch 54502469
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54502469
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1213EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - Industrial - 1882-1075583-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 208134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 2.95 inch (75 mm)
View Details