Radwell International Proximity Switch RAD01062

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, NON-SHIELDED, 5MM THREADED BODY, 1MM RANGE, NPN OUTPUT, NORMALLY OPEN, 3PIN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, NON-SHIELDED, 5MM THREADED BODY, 1MM RANGE, NPN OUTPUT, NORMALLY OPEN, 3PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502465 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502465
Proximity Switch 54502465
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, NON-SHIELDED, 5MM THREADED BODY, 1MM RANGE, NPN OUTPUT, NORMALLY OPEN, 3PIN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, NON-SHIELDED, 5MM THREADED BODY, 1MM RANGE, NPN OUTPUT, NORMALLY OPEN, 3PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54502465
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - 9962-4100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
4 suppliers
Proximity Sensors - 1215564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details