Radwell International Proximity Switch RAD01039

Description
PROXIMITY SENSOR, INDUCTIVE, M12, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 4MM RANGE, NPN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, M12, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 4MM RANGE, NPN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502341 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502341
Proximity Switch 54502341
PROXIMITY SENSOR, INDUCTIVE, M12, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 4MM RANGE, NPN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, M12, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 4MM RANGE, NPN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54502341
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-1-S-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3107 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000005421-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details