Radwell International Proximity Switch RAD01029

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, NO, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, NO, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502215 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502215
Proximity Switch 54502215
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, NO, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, NO, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54502215
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093346 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-R2KBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
View Details
Proximity sensor - SDBT-BSW-1L-ZU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers