Radwell International Hydraulic Filter & Assembly & Components & Kit RAD-FILTER-3638

Description
FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.98, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250, HYDRAULIC, PRESSURE LINE, MICROGLASS. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.98, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250, HYDRAULIC, PRESSURE LINE, MICROGLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 125884112 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
125884112
Hydraulic Filter & Assembly & Components & Kit 125884112
FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.98, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250, HYDRAULIC, PRESSURE LINE, MICROGLASS. FREE 2 YEAR RADWELL WARRANTY

FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 12.98, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250, HYDRAULIC, PRESSURE LINE, MICROGLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 125884112
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
AVASAN™ Filter Cartridge - AVS - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Chemical
Filter Medium Material Polypropylene
View Details