Radwell International Bearing RAD-BRG-039

Description
NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 105141789 - Radwell International
Willingboro, NJ, United States
Bearing
105141789
Bearing 105141789
NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

NEEDLE YOKE ROLLER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 105141789
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845771 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details