Radwell International Cam Follower RAD-BRG-018

Description
NEEDLE CAM FOLLOWER, CROWN, .625 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE CAM FOLLOWER, CROWN, .625 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 105141684 - Radwell International
Willingboro, NJ, United States
Cam Follower
105141684
Cam Follower 105141684
NEEDLE CAM FOLLOWER, CROWN, .625 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

NEEDLE CAM FOLLOWER, CROWN, .625 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 105141684
Product Name Cam Follower
Bearing Surface Crowned
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 210 lbs (95.24 kg)
Outside Diameter 1.25 inch (31.75 mm)
View Details
Rotation - Cam Follower - CFH12-1MUU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Standard Steel Hex Cam Followers - CF-3/4-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details