Radwell International Cam Follower RAD-BRG-005

Description
NEEDLE CAM FOLLOWER, 1.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE CAM FOLLOWER, 1.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 105141619 - Radwell International
Willingboro, NJ, United States
Cam Follower
105141619
Cam Follower 105141619
NEEDLE CAM FOLLOWER, 1.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

NEEDLE CAM FOLLOWER, 1.75 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 105141619
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details
Rotation - Cam Follower - CF12R-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 5/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details