Radwell International Pump Repair Kit RAD-215-964-KIT

Description
SERVICE KIT, REPAIR KIT FOR FAST-FLO. FREE 2 YEAR RADWELL WARRANTY
Description
SERVICE KIT, REPAIR KIT FOR FAST-FLO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 116635989 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
116635989
Pump Repair Kit 116635989
SERVICE KIT, REPAIR KIT FOR FAST-FLO. FREE 2 YEAR RADWELL WARRANTY

SERVICE KIT, REPAIR KIT FOR FAST-FLO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pump Repair Kit -  - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
Pump Repair Kit
RADWELL Pumps RAD-215-964-KIT

RADWELL Pumps RAD-215-964-KIT

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 116635989
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
02D3-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details