Radwell International Proximity Switch PMW-0P-2H-SUB

Description
SUBSTITUTE FOR AUTOMATION DIRECT PMW-0P-2H, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, PNP, N/O & N/C, M12 QD, STAINLESS BODY/PLASTIC FACE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR AUTOMATION DIRECT PMW-0P-2H, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, PNP, N/O & N/C, M12 QD, STAINLESS BODY/PLASTIC FACE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 93001809 - Radwell International
Willingboro, NJ, United States
Proximity Switch
93001809
Proximity Switch 93001809
SUBSTITUTE FOR AUTOMATION DIRECT PMW-0P-2H, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, PNP, N/O & N/C, M12 QD, STAINLESS BODY/PLASTIC FACE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR AUTOMATION DIRECT PMW-0P-2H, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, PNP, N/O & N/C, M12 QD, STAINLESS BODY/PLASTIC FACE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches PMW-0P-2H-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches PMW-0P-2H-SUB

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 93001809
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 7977137 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric Sensors - 2123003 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Proximity sensor - SIEH-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details