Radwell International Proximity Switch PM12-04N-SUB

Description
SUBSTITUTE FOR FOTEK PM12-04N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FOTEK PM12-04N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 89007657 - Radwell International
Willingboro, NJ, United States
Proximity Switch
89007657
Proximity Switch 89007657
SUBSTITUTE FOR FOTEK PM12-04N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FOTEK PM12-04N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 89007657
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2466MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details